Pulse Electronics Corporation Inductors PE-53700NL

Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet
Description
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53700NL
PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

PE-53XXX SMT Toroid Inductor SLIC Series, Up to 23.8A

Supplier's Site Datasheet
Fixed Inductors - 553-1389-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1389-ND
Fixed Inductors 553-1389-ND
5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard

5.2µH Unshielded Toroidal Inductor 15.4A 6.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53700NL 553-1389-ND
Product Name Inductors Fixed Inductors
Inductance Range 10.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3231-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details