CMC 8LN SMD Product overview: PE-69011NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-69011NL can be used for catalog matching and distributor lookup.
8 Line Common Mode Choke Surface Mount DCR 350mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PE-69011NL | 553-1905-5-ND |
| Product Name | SMD Inductor and Choke | Common Mode Chokes |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Signal Line | |
| Inductance Range | 36 microH | |
| Impedance | 1500 ohms | |
| Packing Method | Tube | Tube |