Pulse Electronics Corporation Fixed Inductors PG0871.102NLT

Description
1µH Shielded Wirewound Inductor 17.5A 2.3mOhm Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 17.5A 2.3mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-3864-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3864-6-ND
Fixed Inductors 553-3864-6-ND
1µH Shielded Wirewound Inductor 17.5A 2.3mOhm Nonstandard

1µH Shielded Wirewound Inductor 17.5A 2.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3864-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3864-1-ND
Fixed Inductors 553-3864-1-ND
1µH Shielded Wirewound Inductor 17.5A 2.3mOhm Nonstandard

1µH Shielded Wirewound Inductor 17.5A 2.3mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3864-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3864-2-ND
Fixed Inductors 553-3864-2-ND
1µH Shielded Wirewound Inductor 17.5A 2.3mOhm Nonstandard

1µH Shielded Wirewound Inductor 17.5A 2.3mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
985306-PG0871.102NLT
Inductors, Coils, Chokes - Fixed Inductors 985306-PG0871.102NLT
Win Source Part Number: 985306-PG0871.102NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG0871NL Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.252" (6.40mm) Standard Package: 700 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 2.3mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.299" L x 0.291" W (7.60mm x 7.40mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: PG0871.102NLT-ND,553 -3864-1,553-3864-2,5 53-3864-6 Current - Saturation (Isat): 17.5A

Win Source Part Number: 985306-PG0871.102NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG0871NL
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.252" (6.40mm)
Standard Package: 700
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 2.3mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.299" L x 0.291" W (7.60mm x 7.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: PG0871.102NLT-ND,553-3864-1,553-3864-2,553-3864-6
Current - Saturation (Isat): 17.5A

Buy Now Datasheet
SMD 1UH 17.5A 2.3 MOHM Inductor and Choke - 71-PG0871.102NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 17.5A 2.3 MOHM Inductor and Choke
71-PG0871.102NLT
SMD 1UH 17.5A 2.3 MOHM Inductor and Choke 71-PG0871.102NLT
FIXED IND 1UH 17.5A 2.3 MOHM SMD Product overview: PG0871.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 17.5A, 2.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 17.5A, 2.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0871.102NLT can be used for catalog matching and distributor lookup.

FIXED IND 1UH 17.5A 2.3 MOHM SMD Product overview: PG0871.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 17.5A, 2.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 17.5A, 2.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0871.102NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-3864-6-ND 985306-PG0871.102NLT 71-PG0871.102NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 17.5A 2.3 MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Leaded Inductors - 1910605P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.4 ohms
Rated DC Current 300 milliamps
Lead Style Axial
View Details