Pulse Electronics Corporation Arrays, Signal Transformers PF0552.103NLT

Description
Shielded 2 Coil Inductor Array 39µH Inductance - Connected in Series 9.7µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 39µH Inductance - Connected in Series 9.7µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - PF0552.103NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
PF0552.103NLT-ND
Arrays, Signal Transformers PF0552.103NLT-ND
Shielded 2 Coil Inductor Array 39µH Inductance - Connected in Series 9.7µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard

Shielded 2 Coil Inductor Array 39µH Inductance - Connected in Series 9.7µH Inductance - Connected in Parallel 19mOhm Max DC Resistance (DCR) - Parallel 6A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0552.103NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J222SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details