Pulse Electronics Corporation Arrays, Signal Transformers PF0552.471NLT

Description
Shielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 490nH Inductance - Connected in Parallel 1.6mOhm Max DC Resistance (DCR) - Parallel 14.2A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 490nH Inductance - Connected in Parallel 1.6mOhm Max DC Resistance (DCR) - Parallel 14.2A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 553-2029-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2029-2-ND
Arrays, Signal Transformers 553-2029-2-ND
Shielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 490nH Inductance - Connected in Parallel 1.6mOhm Max DC Resistance (DCR) - Parallel 14.2A Nonstandard

Shielded 2 Coil Inductor Array 2µH Inductance - Connected in Series 490nH Inductance - Connected in Parallel 1.6mOhm Max DC Resistance (DCR) - Parallel 14.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-2029-2-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1620293 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 60
View Details
Specs
Application RF Choke
View Details