Pulse Electronics Corporation Inductors PE-54036NL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-54036NL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
Fixed Inductors - 553-1884-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1884-ND
Fixed Inductors 553-1884-ND
168µH Shielded Toroidal Inductor 1.81A 180mOhm Radial, Vertical (Open)

168µH Shielded Toroidal Inductor 1.81A 180mOhm Radial, Vertical (Open)

Buy Now Datasheet
Fixed Inductors - PE-54036NL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PE-54036NL
Fixed Inductors PE-54036NL
FIXED IND 168UH 1.81A 180MOHM TH

FIXED IND 168UH 1.81A 180MOHM TH

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-54036NL 553-1884-ND PE-54036NL
Product Name Inductors Fixed Inductors Fixed Inductors
Inductance Range 168 microH 168 microH
Lead Style None Radial Radial
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details