Pulse Electronics Corporation Fixed Inductors PG0087.152NLT

Description
1.5µH Shielded Inductor 3A 34mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Inductor 3A 34mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0087.152NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0087.152NLT-ND
Fixed Inductors PG0087.152NLT-ND
1.5µH Shielded Inductor 3A 34mOhm Max Nonstandard

1.5µH Shielded Inductor 3A 34mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PG0087.152NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers