Manufacturer: Pulse
Win Source Part Number: 888983-PF0560.103NLT
Series: PF0560NL
Operating Temperature Range: -40°C ~ 125°C
Features: 10 µH Shielded Wirewound Inductor 3.8 A 35mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 620
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PF0560103NLT, 553-1749-1, 553-1749-2, PF0560.103NLT-ND, 553-1749-6
FIXED IND 10UH 3.8A 35 MOHM SMD Product overview: PF0560.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 3.8A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 3.8A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PF0560.103NLT can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 3.8A 35mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 888983-PF0560.103NLT | 71-PF0560.103NLT | 553-1749-6-ND |
| Product Name | Fixed Inductors - PF0560.103NLT | SMD 10UH 3.8A 35 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 10 microH | ||
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |