Pulse Electronics Corporation Inductors PG0936.452NL

Description
PG0936 Round Wire SMT Inductor Series, up to 40 Amps
Request a Quote Datasheet
Description
PG0936 Round Wire SMT Inductor Series, up to 40 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0936.452NL
PG0936 Round Wire SMT Inductor Series, up to 40 Amps

PG0936 Round Wire SMT Inductor Series, up to 40 Amps

Supplier's Site Datasheet
Fixed Inductors - 553-3156-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3156-ND
Fixed Inductors 553-3156-ND
4.5µH Unshielded Wirewound Inductor 22A 2.9mOhm Max Nonstandard

4.5µH Unshielded Wirewound Inductor 22A 2.9mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0936.452NL 553-3156-ND
Product Name Inductors Fixed Inductors
Inductance Range 4.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R15-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers