Pulse Electronics Corporation SMD 53UH 1.87A 130MOHM Inductor and Choke PE-53831SNLT

Description
FIXED IND 53UH 1.87A 130MOHM SMD Product overview: PE-53831SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53UH, 1.87A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 53UH, 1.87A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53831SNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 53UH 1.87A 130MOHM SMD Product overview: PE-53831SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53UH, 1.87A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 53UH, 1.87A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53831SNLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 53UH 1.87A 130MOHM Inductor and Choke - 71-PE-53831SNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 53UH 1.87A 130MOHM Inductor and Choke
71-PE-53831SNLT
SMD 53UH 1.87A 130MOHM Inductor and Choke 71-PE-53831SNLT
FIXED IND 53UH 1.87A 130MOHM SMD Product overview: PE-53831SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53UH, 1.87A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 53UH, 1.87A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53831SNLT can be used for catalog matching and distributor lookup.

FIXED IND 53UH 1.87A 130MOHM SMD Product overview: PE-53831SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53UH, 1.87A, 130MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 53UH, 1.87A, 130MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53831SNLT can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - 553-1771-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1771-2-ND
Fixed Inductors 553-1771-2-ND
53µH Shielded Toroidal Inductor 1.87A 130mOhm Nonstandard

53µH Shielded Toroidal Inductor 1.87A 130mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1771-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1771-6-ND
Fixed Inductors 553-1771-6-ND
53µH Shielded Toroidal Inductor 1.87A 130mOhm Nonstandard

53µH Shielded Toroidal Inductor 1.87A 130mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-1771-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1771-1-ND
Fixed Inductors 553-1771-1-ND
53µH Shielded Toroidal Inductor 1.87A 130mOhm Nonstandard

53µH Shielded Toroidal Inductor 1.87A 130mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1084512-PE-53831SNLT
Inductors, Coils, Chokes - Fixed Inductors 1084512-PE-53831SNLT
Win Source Part Number: 1084512-PE-53831SNLT Category: Inductors, Coils, Chokes>Fixed Inductors Type: Toroidal Package: Tape & Reel Shielding: Shielded Inductance: 53 µH Height - Seated (Max): 0.390" (9.91mm) Standard Package: 200 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 130mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm) Alternative Parts (Cross-Reference): 8532R-22L; 2474-22L; SRR1208-560YL; SRR1260-560M; 744771156; SRR1260A-560MPE-5383 1SNLT.; PE53831SNLT; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.87 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: PE53831SNLT,553-1771 -6,PE-53831SNLT-ND,5 53-1771-1,553-1771-2

Win Source Part Number: 1084512-PE-53831SNLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Type: Toroidal
Package: Tape & Reel
Shielding: Shielded
Inductance: 53 µH
Height - Seated (Max): 0.390" (9.91mm)
Standard Package: 200
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 130mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm)
Alternative Parts (Cross-Reference): 8532R-22L; 2474-22L; SRR1208-560YL; SRR1260-560M; 744771156; SRR1260A-560MPE-53831SNLT.; PE53831SNLT;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.87 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: PE53831SNLT,553-1771-6,PE-53831SNLT-ND,553-1771-1,553-1771-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PE-53831SNLT 553-1771-2-ND 1084512-PE-53831SNLT
Product Name SMD 53UH 1.87A 130MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Toroidal Toroid
Inductance Range 53 microH 53 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Surface Mount Inductors - 1702837 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.1100 ohms
View Details
2 suppliers