Pulse Electronics Corporation Inductors PF0464.153NL

Description
PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A
Request a Quote Datasheet
Description
PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0464.153NL
PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A

PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3023-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3023-ND
Fixed Inductors 553-3023-ND
15µH Shielded Inductor 2.35A 75mOhm Max Nonstandard

15µH Shielded Inductor 2.35A 75mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0464.153NL 553-3023-ND
Product Name Inductors Fixed Inductors
Inductance Range 15 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Surface Mount Inductors - 2125967 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1.5 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DSO1-25-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details