Pulse Electronics Corporation Fixed Inductors PG0702.682NLT

Description
6.8µH Shielded Wirewound Inductor 8.5A 7.7mOhm Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 8.5A 7.7mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0702.682NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0702.682NLT-ND
Fixed Inductors PG0702.682NLT-ND
6.8µH Shielded Wirewound Inductor 8.5A 7.7mOhm Nonstandard

6.8µH Shielded Wirewound Inductor 8.5A 7.7mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - PG0702.682NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PG0702.682NLT
Fixed Inductors PG0702.682NLT
FIXED IND 6.8UH 8.5A 7.7MOHM SMD

FIXED IND 6.8UH 8.5A 7.7MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0702.682NLT-ND PG0702.682NLT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620284 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details