Pulse Electronics Corporation Fixed Inductors PE-54036SNLT

Description
168µH Shielded Toroidal Inductor 1.81A 180mOhm Nonstandard
Request a Quote Datasheet
Description
168µH Shielded Toroidal Inductor 1.81A 180mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-54036SNLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-54036SNLTTR-ND
Fixed Inductors 553-PE-54036SNLTTR-ND
168µH Shielded Toroidal Inductor 1.81A 180mOhm Nonstandard

168µH Shielded Toroidal Inductor 1.81A 180mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-54036SNLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-54036SNLTCT-ND
Fixed Inductors 553-PE-54036SNLTCT-ND
168µH Shielded Toroidal Inductor 1.81A 180mOhm Nonstandard

168µH Shielded Toroidal Inductor 1.81A 180mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-54036SNLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-54036SNLTDKR-ND
Fixed Inductors 553-PE-54036SNLTDKR-ND
168µH Shielded Toroidal Inductor 1.81A 180mOhm Nonstandard

168µH Shielded Toroidal Inductor 1.81A 180mOhm Nonstandard

Buy Now Datasheet
168UH 1.81A 180MOHM Inductor and Choke - 71-PE-54036SNLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
168UH 1.81A 180MOHM Inductor and Choke
71-PE-54036SNLT
168UH 1.81A 180MOHM Inductor and Choke 71-PE-54036SNLT
FIXED IND 168UH 1.81A 180MOHM SM Product overview: PE-54036SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168UH, 1.81A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 168UH, 1.81A, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54036SNLT can be used for catalog matching and distributor lookup.

FIXED IND 168UH 1.81A 180MOHM SM Product overview: PE-54036SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168UH, 1.81A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 168UH, 1.81A, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54036SNLT can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - PE-54036SNLT
930219-PE-54036SNLT
Fixed Inductors - PE-54036SNLT 930219-PE-54036SNLT
Manufacturer: Pulse Win Source Part Number: 930219-PE-54036SNLT Operating Temperature Range: -40°C ~ 130°C Features: 168 µH Shielded Toroidal Inductor 1.81 A 180mOhm Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 553-3843-1, 553-3843-2, PE-54036SNLT-ND, 553-3843-6

Manufacturer: Pulse
Win Source Part Number: 930219-PE-54036SNLT
Operating Temperature Range: -40°C ~ 130°C
Features: 168 µH Shielded Toroidal Inductor 1.81 A 180mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-3843-1, 553-3843-2, PE-54036SNLT-ND, 553-3843-6

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PE-54036SNLTTR-ND 71-PE-54036SNLT 930219-PE-54036SNLT
Product Name Fixed Inductors 168UH 1.81A 180MOHM Inductor and Choke Fixed Inductors - PE-54036SNLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Toroid Toroidal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details