Pulse Electronics Corporation Arrays, Signal Transformers PF0552.105NLT

Description
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.6Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.6Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - PF0552.105NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
PF0552.105NLT-ND
Arrays, Signal Transformers PF0552.105NLT-ND
Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.6Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Shielded 2 Coil Inductor Array 4mH Inductance - Connected in Series 1mH Inductance - Connected in Parallel 1.6Ohm Max DC Resistance (DCR) - Parallel 650mA Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0552.105NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2154JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620241 - RS Components, Ltd.
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details