PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Manufacturer: Pulse Electronics
Win Source Part Number: 1327518-PE-53821SNL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Bulk
Type: Toroidal
Shielding: Shielded
Size / Dimension: 0.570" L x 0.565" W (14.48mm x 14.35mm)
Inductance: 78 µH
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 30
Mounting: Surface Mount
Tolerance: ±20%
DC Resistance (DCR): 300mOhm
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 820 mA
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-1404,PE53821SNL
RoHS Status: RoHS Compliant
FIXED IND 78UH 820MA 300MOHM SMD Product overview: PE-53821SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 78UH, 820MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 78UH, 820MA, 300MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53821SNL can be used for catalog matching and distributor lookup.
78µH Shielded Toroidal Inductor 820mA 300mOhm Nonstandard
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53821SNL | 1327518-PE-53821SNL | 71-PE-53821SNL | 553-1404-ND |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 78UH 820MA 300MOHM Inductor and Choke | Fixed Inductors |
| Inductance Range | 78 microH | 78 microH | 78 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |