Pulse Electronics Corporation Fixed Inductors PG0871.222NLT

Description
2.2µH Shielded Wirewound Inductor 9.5A 7.6mOhm Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 9.5A 7.6mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-3865-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3865-2-ND
Fixed Inductors 553-3865-2-ND
2.2µH Shielded Wirewound Inductor 9.5A 7.6mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 9.5A 7.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3865-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3865-1-ND
Fixed Inductors 553-3865-1-ND
2.2µH Shielded Wirewound Inductor 9.5A 7.6mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 9.5A 7.6mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3865-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3865-6-ND
Fixed Inductors 553-3865-6-ND
2.2µH Shielded Wirewound Inductor 9.5A 7.6mOhm Nonstandard

2.2µH Shielded Wirewound Inductor 9.5A 7.6mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-3865-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZP2BFTTE500P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details