Pulse Electronics Corporation Inductors PE-53933SNL

Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet
Description
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PE-53933SNL
PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A

Supplier's Site Datasheet
SMD 24UH 2.74A 70 MOHM Inductor and Choke - 71-PE-53933SNL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24UH 2.74A 70 MOHM Inductor and Choke
71-PE-53933SNL
SMD 24UH 2.74A 70 MOHM Inductor and Choke 71-PE-53933SNL
FIXED IND 24UH 2.74A 70 MOHM SMD Product overview: PE-53933SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24UH, 2.74A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24UH, 2.74A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53933SNL can be used for catalog matching and distributor lookup.

FIXED IND 24UH 2.74A 70 MOHM SMD Product overview: PE-53933SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24UH, 2.74A, 70 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 24UH, 2.74A, 70 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53933SNL can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - PE-53933SNL
807848-PE-53933SNL
Fixed Inductors - PE-53933SNL 807848-PE-53933SNL
Manufacturer: Pulse Electronics Power Win Source Part Number: 807848-PE-53933SNL Packaging: Bulk Type: Toroidal Mounting Style: SMD Shielding: Shielded Inductance: 24μH Tolerance: ±20% DC Resistance (DCR): 70mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.390" (9.91mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.74A

Manufacturer: Pulse Electronics Power
Win Source Part Number: 807848-PE-53933SNL
Packaging: Bulk
Type: Toroidal
Mounting Style: SMD
Shielding: Shielded
Inductance: 24μH
Tolerance: ±20%
DC Resistance (DCR): 70mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.390" (9.91mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.74A

Buy Now
Fixed Inductors - 553-1416-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1416-ND
Fixed Inductors 553-1416-ND
24µH Shielded Toroidal Inductor 2.74A 70mOhm Nonstandard

24µH Shielded Toroidal Inductor 2.74A 70mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-53933SNL 71-PE-53933SNL 807848-PE-53933SNL 553-1416-ND
Product Name Inductors SMD 24UH 2.74A 70 MOHM Inductor and Choke Fixed Inductors - PE-53933SNL Fixed Inductors
Inductance Range 24 microH 24 microH 24 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details