FIXED IND 53UH 3A 80 MOHM SMD Product overview: PE-54039SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 53UH, 3A, 80 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 53UH, 3A, 80 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54039SNLT can be used for catalog matching and distributor lookup.
53µH Shielded Toroidal Inductor 3A 80mOhm Nonstandard
53µH Shielded Toroidal Inductor 3A 80mOhm Nonstandard
53µH Shielded Toroidal Inductor 3A 80mOhm Nonstandard
Manufacturer: Pulse Electronics Power
Win Source Part Number: 807974-PE-54039SNLT
Packaging: Reel
Type: Toroidal
Mounting Style: SMD
Shielding: Shielded
Inductance: 53μH
Tolerance: ±20%
DC Resistance (DCR): 80mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.940" L x 0.940" W (23.88mm x 23.88mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PE-54039SNLT | 553-2025-6-ND | 807974-PE-54039SNLT |
| Product Name | SMD 53UH 3A 80 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PE-54039SNLT |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Toroidal | Toroid | |
| Inductance Range | 53 microH | 53 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |