Pulse Electronics Corporation Inductors PF0553.822NL

Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet
Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0553.822NL
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-3044-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-3044-ND
Arrays, Signal Transformers 553-3044-ND
Shielded 2 Coil Inductor Array 35µH Inductance - Connected in Series 8.9µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.2A Nonstandard

Shielded 2 Coil Inductor Array 35µH Inductance - Connected in Series 8.9µH Inductance - Connected in Parallel 15mOhm Max DC Resistance (DCR) - Parallel 6.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0553.822NL 553-3044-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 8.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2564JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Specs
Application RF Choke
View Details