Pulse Electronics Corporation Arrays, Signal Transformers PF0552.334NLT

Description
Shielded 2 Coil Inductor Array 1.3µH Inductance - Connected in Series 340µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 1.3µH Inductance - Connected in Series 340µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - PF0552.334NLT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
PF0552.334NLT-ND
Arrays, Signal Transformers PF0552.334NLT-ND
Shielded 2 Coil Inductor Array 1.3µH Inductance - Connected in Series 340µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard

Shielded 2 Coil Inductor Array 1.3µH Inductance - Connected in Series 340µH Inductance - Connected in Parallel 470mOhm Max DC Resistance (DCR) - Parallel 1.2A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0552.334NLT-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details