FIXED IND 77UH 2.7A 90 MOHM SMD Product overview: PE-54038SNLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 77UH, 2.7A, 90 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 77UH, 2.7A, 90 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-54038SNLT can be used for catalog matching and distributor lookup.
77µH Shielded Toroidal Inductor 2.7A 90mOhm Nonstandard
77µH Shielded Toroidal Inductor 2.7A 90mOhm Nonstandard
77µH Shielded Toroidal Inductor 2.7A 90mOhm Nonstandard
Manufacturer: Pulse
Win Source Part Number: 888871-PE-54038SNLT
Operating Temperature Range: -40°C ~ 130°C
Features: 77 µH Shielded Toroidal Inductor 2.7 A 90mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PE-54038SNLT-ND, 553-2096-6, 553-2096-1, PE54038SNLT, 553-2096-2
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PE-54038SNLT | 553-2096-1-ND | 888871-PE-54038SNLT |
| Product Name | SMD 77UH 2.7A 90 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PE-54038SNLT |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Toroidal | Toroid | |
| Inductance Range | 77 microH | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |