Pulse Electronics Corporation Inductors PG1083.103NL

Description
PG1083 Round Wire SMT Inductor Series, up to 70 Amps
Request a Quote Datasheet
Description
PG1083 Round Wire SMT Inductor Series, up to 70 Amps
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG1083.103NL
PG1083 Round Wire SMT Inductor Series, up to 70 Amps

PG1083 Round Wire SMT Inductor Series, up to 70 Amps

Supplier's Site Datasheet
Fixed Inductors - 553-3163-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3163-ND
Fixed Inductors 553-3163-ND
10.5µH Unshielded Wirewound Inductor 17.5A 6mOhm Max Nonstandard

10.5µH Unshielded Wirewound Inductor 17.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1379448-PG1083.103NL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1379448-PG1083.103NL
Inductors, Coils, Chokes - Fixed Inductors 1379448-PG1083.103NL
Win Source Part Number: 1379448-PG1083.103NL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 47 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: PG1083NL Package: Tray Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±20% Size / Dimension: 0.854" L x 0.846" W (21.70mm x 21.50mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 10.5 µH Current Rating (Amps): 17.5 A Current - Saturation (Isat): 22.5A Shielding: Unshielded DC Resistance (DCR): 6mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1379448-PG1083.103NL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 130°C
Fake Threat In the Open Market: 47 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PG1083NL
Package: Tray
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±20%
Size / Dimension: 0.854" L x 0.846" W (21.70mm x 21.50mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 10.5 µH
Current Rating (Amps): 17.5 A
Current - Saturation (Isat): 22.5A
Shielding: Unshielded
DC Resistance (DCR): 6mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG1083.103NL 553-3163-ND 1379448-PG1083.103NL
Product Name Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Inductance Range 10.5 microH 10.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911119P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.3500 ohms
Rated DC Current 1100 milliamps
Lead Style Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details