Pulse Electronics Corporation Fixed Inductors PE-53827SNLT

Description
248µH Shielded Toroidal Inductor 830mA 600mOhm Nonstandard
Request a Quote Datasheet
Description
248µH Shielded Toroidal Inductor 830mA 600mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-3841-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3841-1-ND
Fixed Inductors 553-3841-1-ND
248µH Shielded Toroidal Inductor 830mA 600mOhm Nonstandard

248µH Shielded Toroidal Inductor 830mA 600mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3841-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3841-2-ND
Fixed Inductors 553-3841-2-ND
248µH Shielded Toroidal Inductor 830mA 600mOhm Nonstandard

248µH Shielded Toroidal Inductor 830mA 600mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3841-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3841-6-ND
Fixed Inductors 553-3841-6-ND
248µH Shielded Toroidal Inductor 830mA 600mOhm Nonstandard

248µH Shielded Toroidal Inductor 830mA 600mOhm Nonstandard

Buy Now Datasheet
Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics - 79AH5722 - Newark, An Avnet Company
Chicago, IL, United States
Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics
79AH5722
Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics 79AH5722
SIMPLE SWITCHER INDUCTOR, NL ROHS COMPLIANT: YES

SIMPLE SWITCHER INDUCTOR, NL ROHS COMPLIANT: YES

Supplier's Site
Toroidal Inductor, 248Uh, 0.83A, Smd; Product Range Pulse Electronics - 64AC9346 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 248Uh, 0.83A, Smd; Product Range Pulse Electronics
64AC9346
Toroidal Inductor, 248Uh, 0.83A, Smd; Product Range Pulse Electronics 64AC9346
TOROIDAL INDUCTOR, 248UH, 0.83A, SMD; Product Range:Simple Switcher Series; Inductance:248µH; RMS Current (Irms):830mA; DC Resistance Max:0.6ohm; Inductance Tolerance:± 20%; Product Length:15.75mm; Product Width:15.24mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 248UH, 0.83A, SMD; Product Range:Simple Switcher Series; Inductance:248µH; RMS Current (Irms):830mA; DC Resistance Max:0.6ohm; Inductance Tolerance:± 20%; Product Length:15.75mm; Product Width:15.24mm RoHS Compliant: Yes

Supplier's Site Datasheet
Toroidal Inductor, 248Uh, 0.83A, Smd; Product Range Pulse Electronics - 64AC9347 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 248Uh, 0.83A, Smd; Product Range Pulse Electronics
64AC9347
Toroidal Inductor, 248Uh, 0.83A, Smd; Product Range Pulse Electronics 64AC9347
TOROIDAL INDUCTOR, 248UH, 0.83A, SMD; Product Range:Simple Switcher Series; Inductance:248µH; RMS Current (Irms):830mA; DC Resistance Max:0.6ohm; Inductance Tolerance:± 20%; Product Length:15.75mm; Product Width:15.24mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 248UH, 0.83A, SMD; Product Range:Simple Switcher Series; Inductance:248µH; RMS Current (Irms):830mA; DC Resistance Max:0.6ohm; Inductance Tolerance:± 20%; Product Length:15.75mm; Product Width:15.24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-3841-1-ND 79AH5722 64AC9346
Product Name Fixed Inductors Simple Switcher Inductor, Nl Rohs Compliant Pulse Electronics Toroidal Inductor, 248Uh, 0.83A, Smd; Product Range Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
Automotive 0.0062uH 250MHz 0.76A Inductor and Choke - 71-0402CS-6N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0062 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers