Pulse Electronics Corporation Common Mode Chokes PE-53911NLT

Description
2 Line Common Mode Choke Surface Mount 1.5A DCR 60mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.5A DCR 60mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-2023-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2023-1-ND
Common Mode Chokes 553-2023-1-ND
2 Line Common Mode Choke Surface Mount 1.5A DCR 60mOhm

2 Line Common Mode Choke Surface Mount 1.5A DCR 60mOhm

Buy Now Datasheet
Common Mode Chokes - 553-2023-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2023-2-ND
Common Mode Chokes 553-2023-2-ND
2 Line Common Mode Choke Surface Mount 1.5A DCR 60mOhm

2 Line Common Mode Choke Surface Mount 1.5A DCR 60mOhm

Buy Now Datasheet
Common Mode Chokes - 553-2023-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-2023-6-ND
Common Mode Chokes 553-2023-6-ND
2 Line Common Mode Choke Surface Mount 1.5A DCR 60mOhm

2 Line Common Mode Choke Surface Mount 1.5A DCR 60mOhm

Buy Now Datasheet
SMD 1.5A Inductor and Choke - 839-PE-53911NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5A Inductor and Choke
839-PE-53911NLT
SMD 1.5A Inductor and Choke 839-PE-53911NLT
CMC 1.5A 2LN SMD Product overview: PE-53911NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-53911NLT can be used for catalog matching and distributor lookup.

CMC 1.5A 2LN SMD Product overview: PE-53911NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-53911NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2023-1-ND 839-PE-53911NLT
Product Name Common Mode Chokes SMD 1.5A Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0600 ohms
Rated DC Current 1500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-024 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3200 to 100 microH
View Details
3 suppliers