Pulse Electronics Corporation Fixed Inductors PG0871.821NLT

Description
820nH Shielded Wirewound Inductor 19A 2.3mOhm Nonstandard
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 19A 2.3mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0871.821NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0871.821NLT-ND
Fixed Inductors PG0871.821NLT-ND
820nH Shielded Wirewound Inductor 19A 2.3mOhm Nonstandard

820nH Shielded Wirewound Inductor 19A 2.3mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PG0871.821NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567689P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0056 microH
DCR 0.2000 ohms
View Details
Power Inductors - 1-2176641-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers