Pulse Electronics Corporation Fixed Inductors PE-53933SNLT

Description
24µH Shielded Toroidal Inductor 2.74A 70mOhm Nonstandard
Request a Quote Datasheet
Description
24µH Shielded Toroidal Inductor 2.74A 70mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-3842-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3842-1-ND
Fixed Inductors 553-3842-1-ND
24µH Shielded Toroidal Inductor 2.74A 70mOhm Nonstandard

24µH Shielded Toroidal Inductor 2.74A 70mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3842-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3842-2-ND
Fixed Inductors 553-3842-2-ND
24µH Shielded Toroidal Inductor 2.74A 70mOhm Nonstandard

24µH Shielded Toroidal Inductor 2.74A 70mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3842-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3842-6-ND
Fixed Inductors 553-3842-6-ND
24µH Shielded Toroidal Inductor 2.74A 70mOhm Nonstandard

24µH Shielded Toroidal Inductor 2.74A 70mOhm Nonstandard

Buy Now Datasheet
Inductor, 24Uh, Smt, 2.74A, 9.9X15.2Mm; Product Range Pulse Electronics - 46W2107 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 24Uh, Smt, 2.74A, 9.9X15.2Mm; Product Range Pulse Electronics
46W2107
Inductor, 24Uh, Smt, 2.74A, 9.9X15.2Mm; Product Range Pulse Electronics 46W2107
INDUCTOR, 24UH, SMT, 2.74A, 9.9X15.2MM; Product Range:Simple Switcher Series; Inductance:24µH; RMS Current (Irms):2.74A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:15.75mm x 15.24mm x 9.91mm; DC RoHS Compliant: Yes

INDUCTOR, 24UH, SMT, 2.74A, 9.9X15.2MM; Product Range:Simple Switcher Series; Inductance:24µH; RMS Current (Irms):2.74A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20%; Toroidal Inductor Case:15.75mm x 15.24mm x 9.91mm; DC RoHS Compliant: Yes

Supplier's Site
Simple Switcher Choke,t&r Npb Rohs Compliant Pulse Electronics - 51AK3161 - Newark, An Avnet Company
Chicago, IL, United States
Simple Switcher Choke,t&r Npb Rohs Compliant Pulse Electronics
51AK3161
Simple Switcher Choke,t&r Npb Rohs Compliant Pulse Electronics 51AK3161
SIMPLE SWITCHER CHOKE,T&R NPB ROHS COMPLIANT: YES

SIMPLE SWITCHER CHOKE,T&R NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Toroidal Inductor, 24Uh, 2.74A, Tht; Product Range Pulse Electronics - 51AK3160 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 24Uh, 2.74A, Tht; Product Range Pulse Electronics
51AK3160
Toroidal Inductor, 24Uh, 2.74A, Tht; Product Range Pulse Electronics 51AK3160
TOROIDAL INDUCTOR, 24UH, 2.74A, THT; Product Range:-; Inductance:24µH; RMS Current (Irms):2.74A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 24UH, 2.74A, THT; Product Range:-; Inductance:24µH; RMS Current (Irms):2.74A; DC Resistance Max:0.07ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 553-3842-1-ND 46W2107 51AK3161 51AK3160
Product Name Fixed Inductors Inductor, 24Uh, Smt, 2.74A, 9.9X15.2Mm; Product Range Pulse Electronics Simple Switcher Choke,t&r Npb Rohs Compliant Pulse Electronics Toroidal Inductor, 24Uh, 2.74A, Tht; Product Range Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 0201DS-5N4XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details