Pulse Electronics Corporation Inductors PF0464.104NL

Description
PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A
Request a Quote Datasheet
Description
PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0464.104NL
PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A

PF0464/PF0465 SMT Shielded Drum Core Inductor series, up to 4.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3021-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3021-ND
Fixed Inductors 553-3021-ND
100µH Shielded Inductor 850mA 505mOhm Max Nonstandard

100µH Shielded Inductor 850mA 505mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0464.104NL 553-3021-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers