PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Package: Bulk
Product Status: Active
Type: Toroidal
Inductance: 176 µH
Tolerance: ±20%
Current Rating (Amps): 300 mA
Operating Temperature: -40°C ~ 130°C
176µH Shielded Toroidal Inductor 300mA 1.4Ohm Nonstandard
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53810SNL | 553-1394-ND | |
| Product Name | Inductors | Inductors, Coils, Chokes Fixed Inductors | Fixed Inductors |
| Inductance Range | 176 microH | 176 microH | |
| Lead Style | None | ||
| Standards and Certifications | RoHS | ||
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |