CMC 500MA 2LN SMD Product overview: PE-53914NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PE-53914NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 845619-PE-53914NLT
Features: Line Common Mode Choke DCR
Package: Reel - TR
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 553-1774-2, PE-53914NLT-ND, PE53914NLT
2 Line Common Mode Choke Surface Mount 500mA DCR 850mOhm
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PE-53914NLT | 845619-PE-53914NLT | 553-PE-53914NLTCT-ND |
| Product Name | SMD 500MA Inductor and Choke | Common Mode Chokes - PE-53914NLT | Common Mode Chokes |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Power Line | ||
| Inductance Range | 13200 microH | ||
| Inductance Tolerance | 20 (+/- %) |