FIXED IND 600NH 27A 1.87MOHM SMD Product overview: PG0255.601NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27A, 1.87MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 27A, 1.87MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0255.601NLT can be used for catalog matching and distributor lookup.
600nH Shielded Wirewound Inductor 27A 1.87mOhm Max Nonstandard
Win Source Part Number: 1171013-PG0255.601NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG0255NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 600 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 850
Mounting: SMD (SMT)
Tolerance: ±15%
Package / Case: Nonstandard
DC Resistance (DCR): 1.87mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 27 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 28A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PG0255.601NLT | PG0255.601NLT-ND | 1171013-PG0255.601NLT |
| Product Name | SMD 27A 1.87MOHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Core Material | Ferrite | ||
| Inductance Range | 0.6000 microH | 0.6000 microH |