Pulse Electronics Corporation Fixed Inductors PG0434.282NLT

Description
2.8µH Shielded Wirewound Inductor 19A 4.2mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.8µH Shielded Wirewound Inductor 19A 4.2mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0434.282NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0434.282NLT-ND
Fixed Inductors PG0434.282NLT-ND
2.8µH Shielded Wirewound Inductor 19A 4.2mOhm Max Nonstandard

2.8µH Shielded Wirewound Inductor 19A 4.2mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1167570-PG0434.282NLT
Inductors, Coils, Chokes - Fixed Inductors 1167570-PG0434.282NLT
Win Source Part Number: 1167570-PG0434.282NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG0434NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 2.8 µH Height - Seated (Max): 0.256" (6.50mm) Standard Package: 300 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 4.2mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.571" L x 0.512" W (14.50mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 19 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 20A

Win Source Part Number: 1167570-PG0434.282NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG0434NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 2.8 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 300
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 4.2mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.571" L x 0.512" W (14.50mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 19 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 20A

Buy Now Datasheet
SMD 2.8UH 19A 4.2 MOHM Inductor and Choke - 71-PG0434.282NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.8UH 19A 4.2 MOHM Inductor and Choke
71-PG0434.282NLT
SMD 2.8UH 19A 4.2 MOHM Inductor and Choke 71-PG0434.282NLT
FIXED IND 2.8UH 19A 4.2 MOHM SMD Product overview: PG0434.282NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8UH, 19A, 4.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.8UH, 19A, 4.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0434.282NLT can be used for catalog matching and distributor lookup.

FIXED IND 2.8UH 19A 4.2 MOHM SMD Product overview: PG0434.282NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.8UH, 19A, 4.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.8UH, 19A, 4.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0434.282NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0434.282NLT-ND 1167570-PG0434.282NLT 71-PG0434.282NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 2.8UH 19A 4.2 MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD221P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers