FIXED IND 1UH 12A 7.2 MOHM SMD Product overview: PG0083.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 12A, 7.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 12A, 7.2 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0083.102NLT can be used for catalog matching and distributor lookup.
1µH Unshielded Wirewound Inductor 12A 7.2mOhm Max Nonstandard
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087700-PG0083.102NL
Packaging: Reel - TR
Current Rating: 12A
Inductance: 1μH
Height - Seated (Max): 0.165" (4.20mm)
Mounting: SMD (SMT)
Tolerance: ±25%
Current - Saturation: 17A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 7.2 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 95°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PG0083.102NLT | 553-2036-2-ND | 1087700-PG0083.102NLT |
| Product Name | SMD 1UH 12A 7.2 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PG0083.102NLT |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | |
| Inductance Range | 1 microH | 1 microH | |
| Inductance Tolerance | 25 (+/- %) | 25 (+/- %) |