Pulse Electronics Corporation SMD 26A 2.2 MOHM Inductor and Choke PG0426.221NLT

Description
FIXED IND 220NH 26A 2.2 MOHM SMD Product overview: PG0426.221NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26A, 2.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 26A, 2.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.221NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220NH 26A 2.2 MOHM SMD Product overview: PG0426.221NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26A, 2.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 26A, 2.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.221NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 26A 2.2 MOHM Inductor and Choke - 71-PG0426.221NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 26A 2.2 MOHM Inductor and Choke
71-PG0426.221NLT
SMD 26A 2.2 MOHM Inductor and Choke 71-PG0426.221NLT
FIXED IND 220NH 26A 2.2 MOHM SMD Product overview: PG0426.221NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26A, 2.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 26A, 2.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.221NLT can be used for catalog matching and distributor lookup.

FIXED IND 220NH 26A 2.2 MOHM SMD Product overview: PG0426.221NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26A, 2.2 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 26A, 2.2 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0426.221NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
997022-PG0426.221NLT
Inductors, Coils, Chokes - Fixed Inductors 997022-PG0426.221NLT
Win Source Part Number: 997022-PG0426.221NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG0426NL Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 nH Height - Seated (Max): 0.126" (3.20mm) Standard Package: 1,400 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 2.2mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 26 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: PG0426.221NLT-ND,553 -PG0426.221NLTDKR,55 3-PG0426.221NLTCT,55 3-PG0426.221NLTTR Current - Saturation (Isat): 40A

Win Source Part Number: 997022-PG0426.221NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG0426NL
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 nH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,400
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 2.2mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 26 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: PG0426.221NLT-ND,553-PG0426.221NLTDKR,553-PG0426.221NLTCT,553-PG0426.221NLTTR
Current - Saturation (Isat): 40A

Buy Now Datasheet
Fixed Inductors - 553-PG0426.221NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Wirewound Inductor 26A 2.2mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 26A 2.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0426.221NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0426.221NLTCT-ND
Fixed Inductors 553-PG0426.221NLTCT-ND
220nH Shielded Wirewound Inductor 26A 2.2mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 26A 2.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0426.221NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0426.221NLTTR-ND
Fixed Inductors 553-PG0426.221NLTTR-ND
220nH Shielded Wirewound Inductor 26A 2.2mOhm Max Nonstandard

220nH Shielded Wirewound Inductor 26A 2.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PG0426.221NLT 997022-PG0426.221NLT 553-PG0426.221NLTDKR-ND
Product Name SMD 26A 2.2 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Core Material Ferrite
Inductance Range 0.2200 microH 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details