Pulse Electronics Corporation Fixed Inductors PE-53651NLT

Description
5.1µH Unshielded Toroidal Inductor 5.4A 17.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.1µH Unshielded Toroidal Inductor 5.4A 17.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-53651NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53651NLTTR-ND
Fixed Inductors 553-PE-53651NLTTR-ND
5.1µH Unshielded Toroidal Inductor 5.4A 17.7mOhm Max Nonstandard

5.1µH Unshielded Toroidal Inductor 5.4A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53651NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53651NLTCT-ND
Fixed Inductors 553-PE-53651NLTCT-ND
5.1µH Unshielded Toroidal Inductor 5.4A 17.7mOhm Max Nonstandard

5.1µH Unshielded Toroidal Inductor 5.4A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53651NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53651NLTDKR-ND
Fixed Inductors 553-PE-53651NLTDKR-ND
5.1µH Unshielded Toroidal Inductor 5.4A 17.7mOhm Max Nonstandard

5.1µH Unshielded Toroidal Inductor 5.4A 17.7mOhm Max Nonstandard

Buy Now Datasheet
5.1UH 5.4A 17.7MOHM Inductor and Choke - 71-PE-53651NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1UH 5.4A 17.7MOHM Inductor and Choke
71-PE-53651NLT
5.1UH 5.4A 17.7MOHM Inductor and Choke 71-PE-53651NLT
FIXED IND 5.1UH 5.4A 17.7MOHM SM Product overview: PE-53651NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1UH, 5.4A, 17.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.1UH, 5.4A, 17.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53651NLT can be used for catalog matching and distributor lookup.

FIXED IND 5.1UH 5.4A 17.7MOHM SM Product overview: PE-53651NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.1UH, 5.4A, 17.7MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.1UH, 5.4A, 17.7MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53651NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-53651NLT
1087343-PE-53651NLT
Fixed Inductors - PE-53651NLT 1087343-PE-53651NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087343-PE-53651NLT Packaging: Reel - TR Type: Toroidal Current Rating: 5.4A Inductance: 5.1μH Height - Seated (Max): 0.360" (9.14mm) Mounting: SMD (SMT) Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17.7 mOhm Max Status: Active Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087343-PE-53651NLT
Packaging: Reel - TR
Type: Toroidal
Current Rating: 5.4A
Inductance: 5.1μH
Height - Seated (Max): 0.360" (9.14mm)
Mounting: SMD (SMT)
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 17.7 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PE-53651NLTTR-ND 71-PE-53651NLT 1087343-PE-53651NLT
Product Name Fixed Inductors 5.1UH 5.4A 17.7MOHM Inductor and Choke Fixed Inductors - PE-53651NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Toroid Toroidal
Configuration Fixed
DCR 0.0177 ohms 0.0177 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - 1-2176786-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Common Mode Chokes - DFK-33-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details