Pulse Electronics Corporation Fixed Inductors PF0465.683NLT

Description
68µH Shielded Inductor 750mA 234mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Inductor 750mA 234mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PF0465.683NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PF0465.683NLT-ND
Fixed Inductors PF0465.683NLT-ND
68µH Shielded Inductor 750mA 234mOhm Max Nonstandard

68µH Shielded Inductor 750mA 234mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PF0465.683NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.2340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 2mH 900mA Inductor and Choke - 839-DKFS-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Rod Core Inductor - RC-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 560 microH
DCR 0.6000 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers