Pulse Electronics Corporation Arrays, Signal Transformers PF0552.223NLT

Description
Shielded 2 Coil Inductor Array 89µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 35mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 89µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 35mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 553-2027-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2027-1-ND
Arrays, Signal Transformers 553-2027-1-ND
Shielded 2 Coil Inductor Array 89µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 35mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard

Shielded 2 Coil Inductor Array 89µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 35mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-2027-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2027-2-ND
Arrays, Signal Transformers 553-2027-2-ND
Shielded 2 Coil Inductor Array 89µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 35mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard

Shielded 2 Coil Inductor Array 89µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 35mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-2027-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2027-6-ND
Arrays, Signal Transformers 553-2027-6-ND
Shielded 2 Coil Inductor Array 89µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 35mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard

Shielded 2 Coil Inductor Array 89µH Inductance - Connected in Series 22µH Inductance - Connected in Parallel 35mOhm Max DC Resistance (DCR) - Parallel 4.6A Nonstandard

Buy Now Datasheet
SMD 22UH Inductor and Choke - 73-PF0552.223NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH Inductor and Choke
73-PF0552.223NLT
SMD 22UH Inductor and Choke 73-PF0552.223NLT
INDUCT ARRAY 2 COIL 22UH SMD Product overview: PF0552.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PF0552.223NLT can be used for catalog matching and distributor lookup.

INDUCT ARRAY 2 COIL 22UH SMD Product overview: PF0552.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, Inductor and Choke, Arrays, Signal Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 73-PF0552.223NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-2027-1-ND 73-PF0552.223NLT
Product Name Arrays, Signal Transformers SMD 22UH Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0350 to 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers