Pulse Electronics Corporation Arrays, Signal Transformers PF0553.153NLT

Description
Shielded 2 Coil Inductor Array 56µH Inductance - Connected in Series 14µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 5A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 56µH Inductance - Connected in Series 14µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 5A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 553-2031-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2031-2-ND
Arrays, Signal Transformers 553-2031-2-ND
Shielded 2 Coil Inductor Array 56µH Inductance - Connected in Series 14µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 5A Nonstandard

Shielded 2 Coil Inductor Array 56µH Inductance - Connected in Series 14µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-2031-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2031-1-ND
Arrays, Signal Transformers 553-2031-1-ND
Shielded 2 Coil Inductor Array 56µH Inductance - Connected in Series 14µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 5A Nonstandard

Shielded 2 Coil Inductor Array 56µH Inductance - Connected in Series 14µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 5A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 553-2031-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-2031-6-ND
Arrays, Signal Transformers 553-2031-6-ND
Shielded 2 Coil Inductor Array 56µH Inductance - Connected in Series 14µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 5A Nonstandard

Shielded 2 Coil Inductor Array 56µH Inductance - Connected in Series 14µH Inductance - Connected in Parallel 24mOhm Max DC Resistance (DCR) - Parallel 5A Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-2031-2-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2469829 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details