Pulse Electronics Corporation Fixed Inductors PE-53608NLT

Description
192µH Unshielded Toroidal Inductor 900mA 560mOhm Max Nonstandard
Request a Quote Datasheet
Description
192µH Unshielded Toroidal Inductor 900mA 560mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-53608NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53608NLTDKR-ND
Fixed Inductors 553-PE-53608NLTDKR-ND
192µH Unshielded Toroidal Inductor 900mA 560mOhm Max Nonstandard

192µH Unshielded Toroidal Inductor 900mA 560mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53608NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53608NLTCT-ND
Fixed Inductors 553-PE-53608NLTCT-ND
192µH Unshielded Toroidal Inductor 900mA 560mOhm Max Nonstandard

192µH Unshielded Toroidal Inductor 900mA 560mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53608NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53608NLTTR-ND
Fixed Inductors 553-PE-53608NLTTR-ND
192µH Unshielded Toroidal Inductor 900mA 560mOhm Max Nonstandard

192µH Unshielded Toroidal Inductor 900mA 560mOhm Max Nonstandard

Buy Now Datasheet
Toroidal Inductor, 192Uh, 0.9A, Smd; Product Range Pulse Electronics - 64AC9344 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 192Uh, 0.9A, Smd; Product Range Pulse Electronics
64AC9344
Toroidal Inductor, 192Uh, 0.9A, Smd; Product Range Pulse Electronics 64AC9344
TOROIDAL INDUCTOR, 192UH, 0.9A, SMD; Product Range:SLIC Series; Inductance:192µH; RMS Current (Irms):900mA; DC Resistance Max:0.56ohm; Inductance Tolerance:-; Product Length:14.48mm; Product Width:14.35mm; Product Height:9.14mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 192UH, 0.9A, SMD; Product Range:SLIC Series; Inductance:192µH; RMS Current (Irms):900mA; DC Resistance Max:0.56ohm; Inductance Tolerance:-; Product Length:14.48mm; Product Width:14.35mm; Product Height:9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet
Toroidal Inductor, 192Uh, 0.9A, Smd; Product Range Pulse Electronics - 64AC9345 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 192Uh, 0.9A, Smd; Product Range Pulse Electronics
64AC9345
Toroidal Inductor, 192Uh, 0.9A, Smd; Product Range Pulse Electronics 64AC9345
TOROIDAL INDUCTOR, 192UH, 0.9A, SMD; Product Range:SLIC Series; Inductance:192µH; RMS Current (Irms):900mA; DC Resistance Max:0.56ohm; Inductance Tolerance:-; Product Length:14.48mm; Product Width:14.35mm; Product Height:9.14mm RoHS Compliant: Yes

TOROIDAL INDUCTOR, 192UH, 0.9A, SMD; Product Range:SLIC Series; Inductance:192µH; RMS Current (Irms):900mA; DC Resistance Max:0.56ohm; Inductance Tolerance:-; Product Length:14.48mm; Product Width:14.35mm; Product Height:9.14mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PE-53608NLTDKR-ND 64AC9344
Product Name Fixed Inductors Toroidal Inductor, 192Uh, 0.9A, Smd; Product Range Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid Toroid
Configuration Fixed
DCR 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5689-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers