Pulse Electronics Corporation Fixed Inductors PG1083.323NLT

Description
FIXED IND 32UH 9A 21.5 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 32UH 9A 21.5 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG1083.323NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG1083.323NLTCT-ND
Fixed Inductors 553-PG1083.323NLTCT-ND
FIXED IND 32UH 9A 21.5 MOHM SMD

FIXED IND 32UH 9A 21.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG1083.323NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 32UH 9A 21.5 MOHM SMD

FIXED IND 32UH 9A 21.5 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-PG1083.323NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG1083.323NLTTR-ND
Fixed Inductors 553-PG1083.323NLTTR-ND
32µH Unshielded Wirewound Inductor 9A 21.5mOhm Max Nonstandard

32µH Unshielded Wirewound Inductor 9A 21.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - PG1083.323NLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PG1083.323NLT
Fixed Inductors PG1083.323NLT
FIXED IND 32UH 9A 21.5 MOHM SMD

FIXED IND 32UH 9A 21.5 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG1083.323NLTCT-ND PG1083.323NLT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469845P - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details