Pulse Electronics Corporation Fixed Inductors PG0926.113NLT

Description
11.5µH Unshielded Wirewound Inductor 9.5A 12mOhm Nonstandard
Request a Quote Datasheet
Description
11.5µH Unshielded Wirewound Inductor 9.5A 12mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PG0926.113NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0926.113NLTTR-ND
Fixed Inductors 553-PG0926.113NLTTR-ND
11.5µH Unshielded Wirewound Inductor 9.5A 12mOhm Nonstandard

11.5µH Unshielded Wirewound Inductor 9.5A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0926.113NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
11.5µH Unshielded Wirewound Inductor 9.5A 12mOhm Nonstandard

11.5µH Unshielded Wirewound Inductor 9.5A 12mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PG0926.113NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PG0926.113NLTCT-ND
Fixed Inductors 553-PG0926.113NLTCT-ND
11.5µH Unshielded Wirewound Inductor 9.5A 12mOhm Nonstandard

11.5µH Unshielded Wirewound Inductor 9.5A 12mOhm Nonstandard

Buy Now Datasheet
Inductor, Wirewound, 10.6Uh, 9.5A, Smd; Inductance Pulse Electronics - 64AC9366 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 10.6Uh, 9.5A, Smd; Inductance Pulse Electronics
64AC9366
Inductor, Wirewound, 10.6Uh, 9.5A, Smd; Inductance Pulse Electronics 64AC9366
INDUCTOR, WIREWOUND, 10.6UH, 9.5A, SMD; Inductance:10.6µH; DC Resistance Max:0.012ohm; Self Resonant Frequency:-; DC Current Rating:9.5A; Inductor Case / Package:-; Product Range:PG0926NL Series; Inductance Tolerance:- RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 10.6UH, 9.5A, SMD; Inductance:10.6µH; DC Resistance Max:0.012ohm; Self Resonant Frequency:-; DC Current Rating:9.5A; Inductor Case / Package:-; Product Range:PG0926NL Series; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Wirewound, 10.6Uh, 9.5A, Smd; Inductance Pulse Electronics - 64AC9367 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 10.6Uh, 9.5A, Smd; Inductance Pulse Electronics
64AC9367
Inductor, Wirewound, 10.6Uh, 9.5A, Smd; Inductance Pulse Electronics 64AC9367
INDUCTOR, WIREWOUND, 10.6UH, 9.5A, SMD; Inductance:10.6µH; DC Resistance Max:0.012ohm; Self Resonant Frequency:-; DC Current Rating:9.5A; Inductor Case / Package:-; Product Range:PG0926NL Series; Inductance Tolerance:- RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 10.6UH, 9.5A, SMD; Inductance:10.6µH; DC Resistance Max:0.012ohm; Self Resonant Frequency:-; DC Current Rating:9.5A; Inductor Case / Package:-; Product Range:PG0926NL Series; Inductance Tolerance:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PG0926.113NLTTR-ND 64AC9366
Product Name Fixed Inductors Inductor, Wirewound, 10.6Uh, 9.5A, Smd; Inductance Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2685JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers