Pulse Electronics Corporation Fixed Inductors PG0936.162NLT

Description
1.6µH Unshielded Wirewound Inductor 31A 1.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.6µH Unshielded Wirewound Inductor 31A 1.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0936.162NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0936.162NLT-ND
Fixed Inductors PG0936.162NLT-ND
1.6µH Unshielded Wirewound Inductor 31A 1.5mOhm Max Nonstandard

1.6µH Unshielded Wirewound Inductor 31A 1.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PG0936.162NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - FIE220-1-B - 1035730-FIE220-1-B - Win Source Electronics
Specs
Mounting Option Through Hole
Technology Standard; Wirewound
Core Material Ferrite
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details