The PG0702.102NLT is a surface mount power inductor designed for applications requiring high performance in a compact form factor. It features an inductance of 0.80 µH at rated current, with a saturation current of 26 A and a heating current of 20.3 A. The direct current resistance (DCR) is specified at 1.76 mΩ, providing efficient power handling. The inductor operates within a temperature range of -40°C to +130°C, making it suitable for various environmental conditions. It has a maximum height of 8.0 mm and a footprint of 10.8 mm x 9.2 mm. The product is packaged in trays of 500 units and is compliant with industry standards for tape and reel packaging. This inductor is suitable for applications that require reliable performance and minimal thermal aging.
FIXED IND 1UH 26A 1.76 MOHM SMD Product overview: PG0702.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 26A, 1.76 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 26A, 1.76 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0702.102NLT can be used for catalog matching and distributor lookup.
1µH Shielded Wirewound Inductor 26A 1.76mOhm Nonstandard
1µH Shielded Wirewound Inductor 26A 1.76mOhm Nonstandard
1µH Shielded Wirewound Inductor 26A 1.76mOhm Nonstandard
Manufacturer: Pulse
Win Source Part Number: 888998-PG0702.102NLT
Series: PG0702NL
Operating Temperature Range: -40°C ~ 130°C
Features: 1 µH Shielded Wirewound Inductor 26 A 1.76mOhm Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-2168-2, PG0702.102NLT-ND, 553-2168-6, 553-2168-1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PG0702.102NLT | 553-PG0702.102NLTCT-ND | 888998-PG0702.102NLT |
| Product Name | SMD 1UH 26A 1.76 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - PG0702.102NLT |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Core Material | Ferrite | ||
| Inductance Range | 1 microH |