Pulse Electronics Corporation Inductors PF0552.473NL

Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet
Description
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PF0552.473NL
PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

PF0552/PF0553 SMT Shielded Drum Core Inductor Series, Dual Winding (1:1) Up To 14.2A

Supplier's Site Datasheet
Arrays, Signal Transformers - 553-3630-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
553-3630-ND
Arrays, Signal Transformers 553-3630-ND
Shielded 2 Coil Inductor Array 190µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 69mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard

Shielded 2 Coil Inductor Array 190µH Inductance - Connected in Series 47µH Inductance - Connected in Parallel 69mOhm Max DC Resistance (DCR) - Parallel 3.3A Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PF0552.473NL 553-3630-ND
Product Name Inductors Arrays, Signal Transformers
Inductance Range 47 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data