330nH Shielded Wirewound Inductor 20A 3.4mOhm Max Nonstandard
FIXED IND 330NH 20A 3.4 MOHM SMD
FIXED IND 330NH 20A 3.4 MOHM SMD
Win Source Part Number: 1004354-PG0426.331NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG0426NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 330 nH
Height - Seated (Max): 0.126" (3.20mm)
Standard Package: 1,400
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 3.4mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.295" L x 0.276" W (7.50mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 34A
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-PG0426.331NLTTR-ND | 1004354-PG0426.331NLT |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 20 (+/- %) |