Pulse Electronics Corporation Fixed Inductors PE-53828SNLT

Description
168µH Shielded Toroidal Inductor 1.02A 400mOhm Nonstandard
Request a Quote Datasheet
Description
168µH Shielded Toroidal Inductor 1.02A 400mOhm Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-53828SNLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53828SNLTTR-ND
Fixed Inductors 553-PE-53828SNLTTR-ND
168µH Shielded Toroidal Inductor 1.02A 400mOhm Nonstandard

168µH Shielded Toroidal Inductor 1.02A 400mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53828SNLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53828SNLTDKR-ND
Fixed Inductors 553-PE-53828SNLTDKR-ND
168µH Shielded Toroidal Inductor 1.02A 400mOhm Nonstandard

168µH Shielded Toroidal Inductor 1.02A 400mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PE-53828SNLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PE-53828SNLTCT-ND
Fixed Inductors 553-PE-53828SNLTCT-ND
168µH Shielded Toroidal Inductor 1.02A 400mOhm Nonstandard

168µH Shielded Toroidal Inductor 1.02A 400mOhm Nonstandard

Buy Now Datasheet
Simple Switcher Choke,t&r Npb Rohs Compliant Pulse Electronics - 51AK3146 - Newark, An Avnet Company
Chicago, IL, United States
Simple Switcher Choke,t&r Npb Rohs Compliant Pulse Electronics
51AK3146
Simple Switcher Choke,t&r Npb Rohs Compliant Pulse Electronics 51AK3146
SIMPLE SWITCHER CHOKE,T&R NPB ROHS COMPLIANT: YES

SIMPLE SWITCHER CHOKE,T&R NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Toroidal Inductor, 168Uh, 1.02A, Tht; Product Range Pulse Electronics - 51AK3147 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 168Uh, 1.02A, Tht; Product Range Pulse Electronics
51AK3147
Toroidal Inductor, 168Uh, 1.02A, Tht; Product Range Pulse Electronics 51AK3147
TOROIDAL INDUCTOR, 168UH, 1.02A, THT; Product Range:-; Inductance:168µH; RMS Current (Irms):1.02A; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

TOROIDAL INDUCTOR, 168UH, 1.02A, THT; Product Range:-; Inductance:168µH; RMS Current (Irms):1.02A; DC Resistance Max:0.4ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 553-PE-53828SNLTTR-ND 51AK3146 51AK3147
Product Name Fixed Inductors Simple Switcher Choke,t&r Npb Rohs Compliant Pulse Electronics Toroidal Inductor, 168Uh, 1.02A, Tht; Product Range Pulse Electronics
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details