Pulse Electronics Corporation Fixed Inductors PG0087.223NLT

Description
22µH Shielded Inductor 800mA 280mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Inductor 800mA 280mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG0087.223NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG0087.223NLT-ND
Fixed Inductors PG0087.223NLT-ND
22µH Shielded Inductor 800mA 280mOhm Max Nonstandard

22µH Shielded Inductor 800mA 280mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PG0087.223NLT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Adjustable Inductors - 1956-JLC07E130TRSM-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Surface Mount Inductors - 1620208 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details