PE-5XXXX SMT Toroid Inductor series for National 150kHz Simple Switcher, Up To 4.5A
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791646-PE-53828SNL
Series: SIMPLE SWITCHER
Packaging: Bulk
Type: Toroidal
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 1.02A
Shielding: Unshielded
Inductance: 168μH
Mounting: SMD
Family Name: PE
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 400 mOhm
Dimension: 0.620" L x 0.600" W (15.75mm x 15.24mm)
Height - Seated (Maximum): 0.390" (9.91mm)
Alternative Parts (Cross-Reference): SMT-25-270-19; SWS-1.02-168; SH150S-0.54-173; SMT-26-270-28;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
FIXED IND 168UH 1.02A 400MOHM SM Product overview: PE-53828SNL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168UH, 1.02A, 400MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 168UH, 1.02A, 400MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53828SNL can be used for catalog matching and distributor lookup.
168µH Shielded Toroidal Inductor 1.02A 400mOhm Nonstandard
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-53828SNL | 791646-PE-53828SNL | 71-PE-53828SNL | 553-1411-ND |
| Product Name | Inductors | Fixed Inductors - PE-53828SNL | 168UH 1.02A 400MOHM Inductor and Choke | Fixed Inductors |
| Inductance Range | 168 microH | 168 microH | 168 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |