Pulse Electronics Corporation Inductors PG0087.472NL

Description
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet
Description
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PG0087.472NL
PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A

PG0087 SMT Shielded Drum Core Inductor series, up to 3.5A

Supplier's Site Datasheet
Fixed Inductors - 553-3089-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3089-ND
Fixed Inductors 553-3089-ND
4.7µH Shielded Inductor 1.75A 70mOhm Max Nonstandard

4.7µH Shielded Inductor 1.75A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG0087.472NL 553-3089-ND
Product Name Inductors Fixed Inductors
Inductance Range 4.7 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-063R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details