Win Source Part Number: 1084508-PE-53611NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SLIC
Type: Toroidal
Package: Tape & Reel
Shielding: Unshielded
Inductance: 383 µH
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 150
Mounting: SMD (SMT)
Package / Case: Nonstandard
DC Resistance (DCR): 862mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.570" L x 0.565" W (14.48mm x 14.35mm)
Alternative Parts (Cross-Reference): SDR1307-681KL; 7447480681; AIUR-06-681K; SDR1307A-681K; LHL13TB681K; LHL13NB681KPE53611NL
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3833-6,553-PE-53
FIXED IND 383UH 720MA 862MOHM SM Product overview: PE-53611NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 383UH, 720MA, 862MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 383UH, 720MA, 862MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-53611NLT can be used for catalog matching and distributor lookup.
383µH Unshielded Toroidal Inductor 720mA 862mOhm Max Nonstandard
383µH Unshielded Toroidal Inductor 720mA 862mOhm Max Nonstandard
383µH Unshielded Toroidal Inductor 720mA 862mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1084508-PE-53611NLT | 71-PE-53611NLT | 553-PE-53611NLTCT-ND |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 383UH 720MA 862MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed | |
| Inductance Range | 383 microH | 383 microH |