PG0085 SMT Shielded Drum Core Inductor series, up to 1.5A
FIXED IND 3.3UH 1A 77 MOHM SMD Product overview: PG0085.332NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1A, 77 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1A, 77 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG0085.332NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse
Win Source Part Number: 930308-PG0085.332NL
Series: PG0085NL
Operating Temperature Range: -40°C ~ 130°C
Features: Shielded Wirewound Inductor 77mOhm Max Nonstandard
Package: Nonstandard
Package: Tray
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: -PG0085.332NL, 553-3079
3.3µH Shielded Wirewound Inductor 1A 77mOhm Max Nonstandard
| Pulse Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PG0085.332NL | 71-PG0085.332NL | 930308-PG0085.332NL | 553-3079-ND |
| Product Name | Inductors | SMD 3.3UH 1A 77 MOHM Inductor and Choke | Fixed Inductors - PG0085.332NL | Fixed Inductors |
| Inductance Range | 3.3 microH | 3.3 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |